Vishay Intertechnology, Inc. Through Hole Resistors RWR74S2700FRRSL

Description
270 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
270 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S2700FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2700FRRSL-ND
Through Hole Resistors RWR74S2700FRRSL-ND
270 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

270 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S2700FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2700FRRSL
Wirewound Resistors 3110-RWR74S2700FRRSL
ESS-5 270 1% RWR74S2700FR RSL

ESS-5 270 1% RWR74S2700FR RSL

Supplier's Site Datasheet
RES 270 OHM 5W 1% WW AXIAL - RWR74S2700FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 5W 1% WW AXIAL
RWR74S2700FRRSL
RES 270 OHM 5W 1% WW AXIAL RWR74S2700FRRSL
RES 270ohm 5W 1% WW AXIAL

RES 270ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S2700FRRSL-ND 3110-RWR74S2700FRRSL RWR74S2700FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 270 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 270 ohms 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 6-1879233-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 4756498 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers