Vishay Intertechnology, Inc. RES 280 OHM 5W 1% WW AXIAL RWR74S2800FSBSL

Description
RES 280ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 280ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 5W 1% WW AXIAL - RWR74S2800FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 5W 1% WW AXIAL
RWR74S2800FSBSL
RES 280 OHM 5W 1% WW AXIAL RWR74S2800FSBSL
RES 280ohm 5W 1% WW AXIAL

RES 280ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S2800FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2800FSBSL-ND
Through Hole Resistors RWR74S2800FSBSL-ND
280 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

280 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S2800FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2800FSBSL
Wirewound Resistors 3110-RWR74S2800FSBSL
ESS-5 280 1% RWR74S2800FS BSL

ESS-5 280 1% RWR74S2800FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S2800FSBSL RWR74S2800FSBSL-ND 3110-RWR74S2800FSBSL
Product Name RES 280 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 280 ohms 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details