Vishay Intertechnology, Inc. Wirewound Resistors RWR74S2490FRRSL

Description
ESS-5 249 1% RWR74S2490FR RSL
Request a Quote Datasheet
Description
ESS-5 249 1% RWR74S2490FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S2490FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2490FRRSL
Wirewound Resistors 3110-RWR74S2490FRRSL
ESS-5 249 1% RWR74S2490FR RSL

ESS-5 249 1% RWR74S2490FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S2490FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2490FRRSL-ND
Through Hole Resistors RWR74S2490FRRSL-ND
249 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 249 OHM 5W 1% WW AXIAL - RWR74S2490FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 5W 1% WW AXIAL
RWR74S2490FRRSL
RES 249 OHM 5W 1% WW AXIAL RWR74S2490FRRSL
RES 249ohm 5W 1% WW AXIAL

RES 249ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S2490FRRSL RWR74S2490FRRSL-ND RWR74S2490FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 249 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 249 ohms 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details