Vishay Intertechnology, Inc. Wirewound Resistors RWR74S2050FRB12

Description
ESS-5 205 1% RWR74S2050FR B12
Request a Quote Datasheet
Description
ESS-5 205 1% RWR74S2050FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S2050FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2050FRB12
Wirewound Resistors 3110-RWR74S2050FRB12
ESS-5 205 1% RWR74S2050FR B12

ESS-5 205 1% RWR74S2050FR B12

Supplier's Site Datasheet
RES 205 OHM 5W 1% WW AXIAL - RWR74S2050FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 5W 1% WW AXIAL
RWR74S2050FRB12
RES 205 OHM 5W 1% WW AXIAL RWR74S2050FRB12
RES 205ohm 5W 1% WW AXIAL

RES 205ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S2050FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2050FRB12-ND
Through Hole Resistors RWR74S2050FRB12-ND
205 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

205 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S2050FRB12 RWR74S2050FRB12 RWR74S2050FRB12-ND
Product Name Wirewound Resistors RES 205 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 205 ohms 205 ohms 205 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details