Vishay Intertechnology, Inc. Wirewound Resistors RWR74S3481FRB12

Description
ESS-5 3.48K 1% RWR74S3481FR B12
Request a Quote Datasheet
Description
ESS-5 3.48K 1% RWR74S3481FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S3481FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3481FRB12
Wirewound Resistors 3110-RWR74S3481FRB12
ESS-5 3.48K 1% RWR74S3481FR B12

ESS-5 3.48K 1% RWR74S3481FR B12

Supplier's Site Datasheet
RES 3.48K OHM 5W 1% WW AXIAL - RWR74S3481FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 5W 1% WW AXIAL
RWR74S3481FRB12
RES 3.48K OHM 5W 1% WW AXIAL RWR74S3481FRB12
RES 3.48Kohm 5W 1% WW AXIAL

RES 3.48Kohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S3481FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3481FRB12-ND
Through Hole Resistors RWR74S3481FRB12-ND
3.48 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.48 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S3481FRB12 RWR74S3481FRB12 RWR74S3481FRB12-ND
Product Name Wirewound Resistors RES 3.48K OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 3480 ohms 3480 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756735 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details