Vishay Intertechnology, Inc. Through Hole Resistors RWR74S2490FRB12

Description
249 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
249 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S2490FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2490FRB12-ND
Through Hole Resistors RWR74S2490FRB12-ND
249 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 249 OHM 5W 1% WW AXIAL - RWR74S2490FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 5W 1% WW AXIAL
RWR74S2490FRB12
RES 249 OHM 5W 1% WW AXIAL RWR74S2490FRB12
RES 249ohm 5W 1% WW AXIAL

RES 249ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S2490FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2490FRB12
Wirewound Resistors 3110-RWR74S2490FRB12
ESS-5 249 1% RWR74S2490FR B12

ESS-5 249 1% RWR74S2490FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S2490FRB12-ND RWR74S2490FRB12 3110-RWR74S2490FRB12
Product Name Through Hole Resistors RES 249 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 249 ohms 249 ohms 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879455-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details