Vishay Intertechnology, Inc. Through Hole Resistors RWR74S3481FSRSL

Description
3.48 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.48 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S3481FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3481FSRSL-ND
Through Hole Resistors RWR74S3481FSRSL-ND
3.48 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.48 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.48K OHM 5W 1% WW AXIAL - RWR74S3481FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 5W 1% WW AXIAL
RWR74S3481FSRSL
RES 3.48K OHM 5W 1% WW AXIAL RWR74S3481FSRSL
RES 3.48Kohm 5W 1% WW AXIAL

RES 3.48Kohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S3481FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3481FSRSL
Wirewound Resistors 3110-RWR74S3481FSRSL
ESS-5 3.48K 1% RWR74S3481FS RSL

ESS-5 3.48K 1% RWR74S3481FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S3481FSRSL-ND RWR74S3481FSRSL 3110-RWR74S3481FSRSL
Product Name Through Hole Resistors RES 3.48K OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details