Vishay Intertechnology, Inc. RES 1.5 OHM 5W 1% WW AXIAL RWR74S1R50FSBSL

Description
RES 1.5ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.5ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5 OHM 5W 1% WW AXIAL - RWR74S1R50FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 5W 1% WW AXIAL
RWR74S1R50FSBSL
RES 1.5 OHM 5W 1% WW AXIAL RWR74S1R50FSBSL
RES 1.5ohm 5W 1% WW AXIAL

RES 1.5ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S1R50FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1R50FSBSL
Wirewound Resistors 3110-RWR74S1R50FSBSL
ESS-5 1.5 1% RWR74S1R50FS BSL

ESS-5 1.5 1% RWR74S1R50FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S1R50FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1R50FSBSL-ND
Through Hole Resistors RWR74S1R50FSBSL-ND
1.5 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.5 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S1R50FSBSL 3110-RWR74S1R50FSBSL RWR74S1R50FSBSL-ND
Product Name RES 1.5 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers