1.5 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 1.5ohm 5W 0.5% WW AXIAL
ESS-5 1.5 .5% RWR74S1R50DS B12
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR74S1R50DSB12-ND | RWR74S1R50DSB12 | 3110-RWR74S1R50DSB12 |
| Product Name | Through Hole Resistors | RES 1.5 OHM 5W 0.5% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 1.5 ohms | 1.5 ohms | 1.5 ohms |