Vishay Intertechnology, Inc. Wirewound Resistors RWR74S3000FRB12

Description
ESS-5 300 1% RWR74S3000FR B12
Request a Quote Datasheet
Description
ESS-5 300 1% RWR74S3000FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S3000FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3000FRB12
Wirewound Resistors 3110-RWR74S3000FRB12
ESS-5 300 1% RWR74S3000FR B12

ESS-5 300 1% RWR74S3000FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74S3000FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3000FRB12-ND
Through Hole Resistors RWR74S3000FRB12-ND
300 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

300 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 300 OHM 5W 1% WW AXIAL - RWR74S3000FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 5W 1% WW AXIAL
RWR74S3000FRB12
RES 300 OHM 5W 1% WW AXIAL RWR74S3000FRB12
RES 300ohm 5W 1% WW AXIAL

RES 300ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S3000FRB12 RWR74S3000FRB12-ND RWR74S3000FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 300 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 300 ohms 300 ohms 300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details