Vishay Intertechnology, Inc. Through Hole Resistors RWR74S2430FRBSL

Description
243 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
243 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S2430FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2430FRBSL-ND
Through Hole Resistors RWR74S2430FRBSL-ND
243 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

243 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S2430FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2430FRBSL
Wirewound Resistors 3110-RWR74S2430FRBSL
ESS-5 243 1% RWR74S2430FR BSL

ESS-5 243 1% RWR74S2430FR BSL

Supplier's Site Datasheet
RES 243 OHM 5W 1% WW AXIAL - RWR74S2430FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 5W 1% WW AXIAL
RWR74S2430FRBSL
RES 243 OHM 5W 1% WW AXIAL RWR74S2430FRBSL
RES 243ohm 5W 1% WW AXIAL

RES 243ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S2430FRBSL-ND 3110-RWR74S2430FRBSL RWR74S2430FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 243 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 243 ohms 243 ohms 243 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176470-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details