Vishay Intertechnology, Inc. Through Hole Resistors RWR74S2150FRBSL

Description
215 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
215 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S2150FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2150FRBSL-ND
Through Hole Resistors RWR74S2150FRBSL-ND
215 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

215 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 215 OHM 5W 1% WW AXIAL - RWR74S2150FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 5W 1% WW AXIAL
RWR74S2150FRBSL
RES 215 OHM 5W 1% WW AXIAL RWR74S2150FRBSL
RES 215ohm 5W 1% WW AXIAL

RES 215ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S2150FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2150FRBSL
Wirewound Resistors 3110-RWR74S2150FRBSL
ESS-5 215 1% RWR74S2150FR BSL

ESS-5 215 1% RWR74S2150FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S2150FRBSL-ND RWR74S2150FRBSL 3110-RWR74S2150FRBSL
Product Name Through Hole Resistors RES 215 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 215 ohms 215 ohms 215 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details