Vishay Intertechnology, Inc. RES 34.8 OHM 5W 1% WW AXIAL RWR74S34R8FRRSL

Description
RES 34.8ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 34.8ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8 OHM 5W 1% WW AXIAL - RWR74S34R8FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 5W 1% WW AXIAL
RWR74S34R8FRRSL
RES 34.8 OHM 5W 1% WW AXIAL RWR74S34R8FRRSL
RES 34.8ohm 5W 1% WW AXIAL

RES 34.8ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S34R8FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S34R8FRRSL-ND
Through Hole Resistors RWR74S34R8FRRSL-ND
34.8 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

34.8 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S34R8FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S34R8FRRSL
Wirewound Resistors 3110-RWR74S34R8FRRSL
ESS-5 34.8 1% RWR74S34R8FR RSL

ESS-5 34.8 1% RWR74S34R8FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S34R8FRRSL RWR74S34R8FRRSL-ND 3110-RWR74S34R8FRRSL
Product Name RES 34.8 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34.8 ohms 34.8 ohms 34.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers