Vishay Intertechnology, Inc. Through Hole Resistors RWR74S2490FSS73

Description
249 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
249 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S2490FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2490FSS73-ND
Through Hole Resistors RWR74S2490FSS73-ND
249 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S2490FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2490FSS73
Wirewound Resistors 3110-RWR74S2490FSS73
ESS-5 249 1% RWR74S2490FS S73

ESS-5 249 1% RWR74S2490FS S73

Supplier's Site Datasheet
RES 249 OHM 5W 1% WW AXIAL - RWR74S2490FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 5W 1% WW AXIAL
RWR74S2490FSS73
RES 249 OHM 5W 1% WW AXIAL RWR74S2490FSS73
RES 249ohm 5W 1% WW AXIAL

RES 249ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S2490FSS73-ND 3110-RWR74S2490FSS73 RWR74S2490FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 249 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 249 ohms 249 ohms 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123596 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers