Vishay Intertechnology, Inc. RES 2.49 OHM 5W 1% WW AXIAL RWR74S2R49FRB12

Description
RES 2.49ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.49ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49 OHM 5W 1% WW AXIAL - RWR74S2R49FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM 5W 1% WW AXIAL
RWR74S2R49FRB12
RES 2.49 OHM 5W 1% WW AXIAL RWR74S2R49FRB12
RES 2.49ohm 5W 1% WW AXIAL

RES 2.49ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S2R49FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2R49FRB12-ND
Through Hole Resistors RWR74S2R49FRB12-ND
2.49 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.49 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S2R49FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2R49FRB12
Wirewound Resistors 3110-RWR74S2R49FRB12
ESS-5 2.49 1% RWR74S2R49FR B12

ESS-5 2.49 1% RWR74S2R49FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S2R49FRB12 RWR74S2R49FRB12-ND 3110-RWR74S2R49FRB12
Product Name RES 2.49 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.49 ohms 2.49 ohms 2.49 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers