Vishay Intertechnology, Inc. RES 2.71K OHM 5W 1% WW AXIAL RWR74S2711FRRSL

Description
RES 2.71Kohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.71Kohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.71K OHM 5W 1% WW AXIAL - RWR74S2711FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.71K OHM 5W 1% WW AXIAL
RWR74S2711FRRSL
RES 2.71K OHM 5W 1% WW AXIAL RWR74S2711FRRSL
RES 2.71Kohm 5W 1% WW AXIAL

RES 2.71Kohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S2711FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2711FRRSL-ND
Through Hole Resistors RWR74S2711FRRSL-ND
2.71 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.71 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S2711FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2711FRRSL
Wirewound Resistors 3110-RWR74S2711FRRSL
ESS-5 2.71K 1% RWR74S2711FR RSL

ESS-5 2.71K 1% RWR74S2711FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S2711FRRSL RWR74S2711FRRSL-ND 3110-RWR74S2711FRRSL
Product Name RES 2.71K OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2710 ohms 2710 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details