Vishay Intertechnology, Inc. Through Hole Resistors RWR74S30R0FSBSL

Description
30 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
30 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S30R0FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S30R0FSBSL-ND
Through Hole Resistors RWR74S30R0FSBSL-ND
30 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

30 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S30R0FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S30R0FSBSL
Wirewound Resistors 3110-RWR74S30R0FSBSL
ESS-5 30 1% RWR74S30R0FS BSL

ESS-5 30 1% RWR74S30R0FS BSL

Supplier's Site Datasheet
RES 30 OHM 5W 1% WW AXIAL - RWR74S30R0FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 5W 1% WW AXIAL
RWR74S30R0FSBSL
RES 30 OHM 5W 1% WW AXIAL RWR74S30R0FSBSL
RES 30ohm 5W 1% WW AXIAL

RES 30ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S30R0FSBSL-ND 3110-RWR74S30R0FSBSL RWR74S30R0FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 30 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers