Vishay Intertechnology, Inc. RES 267 OHM 5W 1% WW AXIAL RWR74S2670FSB12

Description
RES 267ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 267ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267 OHM 5W 1% WW AXIAL - RWR74S2670FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 5W 1% WW AXIAL
RWR74S2670FSB12
RES 267 OHM 5W 1% WW AXIAL RWR74S2670FSB12
RES 267ohm 5W 1% WW AXIAL

RES 267ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S2670FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2670FSB12
Wirewound Resistors 3110-RWR74S2670FSB12
ESS-5 267 1% RWR74S2670FS B12

ESS-5 267 1% RWR74S2670FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74S2670FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2670FSB12-ND
Through Hole Resistors RWR74S2670FSB12-ND
267 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

267 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S2670FSB12 3110-RWR74S2670FSB12 RWR74S2670FSB12-ND
Product Name RES 267 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 267 ohms 267 ohms 267 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details