Vishay Intertechnology, Inc. Through Hole Resistors RWR74S3160FRS73

Description
316 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
316 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S3160FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3160FRS73-ND
Through Hole Resistors RWR74S3160FRS73-ND
316 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

316 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S3160FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3160FRS73
Wirewound Resistors 3110-RWR74S3160FRS73
ESS-5 316 1% RWR74S3160FR S73

ESS-5 316 1% RWR74S3160FR S73

Supplier's Site Datasheet
RES 316 OHM 5W 1% WW AXIAL - RWR74S3160FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 5W 1% WW AXIAL
RWR74S3160FRS73
RES 316 OHM 5W 1% WW AXIAL RWR74S3160FRS73
RES 316ohm 5W 1% WW AXIAL

RES 316ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S3160FRS73-ND 3110-RWR74S3160FRS73 RWR74S3160FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 316 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 316 ohms 316 ohms 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details