Vishay Intertechnology, Inc. Through Hole Resistors RWR74S2550FRB12

Description
255 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
255 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S2550FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2550FRB12-ND
Through Hole Resistors RWR74S2550FRB12-ND
255 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

255 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 255 OHM 5W 1% WW AXIAL - RWR74S2550FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255 OHM 5W 1% WW AXIAL
RWR74S2550FRB12
RES 255 OHM 5W 1% WW AXIAL RWR74S2550FRB12
RES 255ohm 5W 1% WW AXIAL

RES 255ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S2550FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2550FRB12
Wirewound Resistors 3110-RWR74S2550FRB12
ESS-5 255 1% RWR74S2550FR B12

ESS-5 255 1% RWR74S2550FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S2550FRB12-ND RWR74S2550FRB12 3110-RWR74S2550FRB12
Product Name Through Hole Resistors RES 255 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 255 ohms 255 ohms 255 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details