Vishay Intertechnology, Inc. Wirewound Resistors RWR74S2R37FRRSL

Description
ESS-5 2.37 1% RWR74S2R37FR RSL
Request a Quote Datasheet
Description
ESS-5 2.37 1% RWR74S2R37FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S2R37FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2R37FRRSL
Wirewound Resistors 3110-RWR74S2R37FRRSL
ESS-5 2.37 1% RWR74S2R37FR RSL

ESS-5 2.37 1% RWR74S2R37FR RSL

Supplier's Site Datasheet
RES 2.37 OHM 5W 1% WW AXIAL - RWR74S2R37FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37 OHM 5W 1% WW AXIAL
RWR74S2R37FRRSL
RES 2.37 OHM 5W 1% WW AXIAL RWR74S2R37FRRSL
RES 2.37ohm 5W 1% WW AXIAL

RES 2.37ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S2R37FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2R37FRRSL-ND
Through Hole Resistors RWR74S2R37FRRSL-ND
2.37 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.37 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S2R37FRRSL RWR74S2R37FRRSL RWR74S2R37FRRSL-ND
Product Name Wirewound Resistors RES 2.37 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2.37 ohms 2.37 ohms 2.37 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details