Vishay Intertechnology, Inc. Wirewound Resistors RWR74S2811FRBSL

Description
ESS-5 2.81K 1% RWR74S2811FR BSL
Request a Quote Datasheet
Description
ESS-5 2.81K 1% RWR74S2811FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S2811FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2811FRBSL
Wirewound Resistors 3110-RWR74S2811FRBSL
ESS-5 2.81K 1% RWR74S2811FR BSL

ESS-5 2.81K 1% RWR74S2811FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S2811FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2811FRBSL-ND
Through Hole Resistors RWR74S2811FRBSL-ND
2.81 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.81 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.81K OHM 5W 1% WW AXIAL - RWR74S2811FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.81K OHM 5W 1% WW AXIAL
RWR74S2811FRBSL
RES 2.81K OHM 5W 1% WW AXIAL RWR74S2811FRBSL
RES 2.81Kohm 5W 1% WW AXIAL

RES 2.81Kohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S2811FRBSL RWR74S2811FRBSL-ND RWR74S2811FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 2.81K OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2810 ohms 2810 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers