Vishay Intertechnology, Inc. Through Hole Resistors RWR74S3010FSRSL

Description
301 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
301 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S3010FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3010FSRSL-ND
Through Hole Resistors RWR74S3010FSRSL-ND
301 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

301 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S3010FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3010FSRSL
Wirewound Resistors 3110-RWR74S3010FSRSL
ESS-5 301 1% RWR74S3010FS RSL

ESS-5 301 1% RWR74S3010FS RSL

Supplier's Site Datasheet
RES 301 OHM 5W 1% WW AXIAL - RWR74S3010FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 5W 1% WW AXIAL
RWR74S3010FSRSL
RES 301 OHM 5W 1% WW AXIAL RWR74S3010FSRSL
RES 301ohm 5W 1% WW AXIAL

RES 301ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S3010FSRSL-ND 3110-RWR74S3010FSRSL RWR74S3010FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 301 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 301 ohms 301 ohms 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR91JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details