Vishay Intertechnology, Inc. Wirewound Resistors RWR74S22R1FRBSL

Description
ESS-5 22.1 1% RWR74S22R1FR BSL
Request a Quote Datasheet
Description
ESS-5 22.1 1% RWR74S22R1FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S22R1FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S22R1FRBSL
Wirewound Resistors 3110-RWR74S22R1FRBSL
ESS-5 22.1 1% RWR74S22R1FR BSL

ESS-5 22.1 1% RWR74S22R1FR BSL

Supplier's Site Datasheet
RES 22.1 OHM 5W 1% WW AXIAL - RWR74S22R1FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 5W 1% WW AXIAL
RWR74S22R1FRBSL
RES 22.1 OHM 5W 1% WW AXIAL RWR74S22R1FRBSL
RES 22.1ohm 5W 1% WW AXIAL

RES 22.1ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S22R1FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S22R1FRBSL-ND
Through Hole Resistors RWR74S22R1FRBSL-ND
22.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

22.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S22R1FRBSL RWR74S22R1FRBSL RWR74S22R1FRBSL-ND
Product Name Wirewound Resistors RES 22.1 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details