Vishay Intertechnology, Inc. RES 261 OHM 5W 1% WW AXIAL RWR74S2610FRS73

Description
RES 261ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 261ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261 OHM 5W 1% WW AXIAL - RWR74S2610FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 5W 1% WW AXIAL
RWR74S2610FRS73
RES 261 OHM 5W 1% WW AXIAL RWR74S2610FRS73
RES 261ohm 5W 1% WW AXIAL

RES 261ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S2610FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2610FRS73-ND
Through Hole Resistors RWR74S2610FRS73-ND
261 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

261 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S2610FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2610FRS73
Wirewound Resistors 3110-RWR74S2610FRS73
ESS-5 261 1% RWR74S2610FR S73

ESS-5 261 1% RWR74S2610FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S2610FRS73 RWR74S2610FRS73-ND 3110-RWR74S2610FRS73
Product Name RES 261 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 261 ohms 261 ohms 261 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers