Vishay Intertechnology, Inc. RES 249 OHM 5W 1% WW AXIAL RWR74S2490FSBSL

Description
RES 249ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 249ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 5W 1% WW AXIAL - RWR74S2490FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 5W 1% WW AXIAL
RWR74S2490FSBSL
RES 249 OHM 5W 1% WW AXIAL RWR74S2490FSBSL
RES 249ohm 5W 1% WW AXIAL

RES 249ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S2490FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2490FSBSL
Wirewound Resistors 3110-RWR74S2490FSBSL
ESS-5 249 1% RWR74S2490FS BSL

ESS-5 249 1% RWR74S2490FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S2490FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2490FSBSL-ND
Through Hole Resistors RWR74S2490FSBSL-ND
249 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S2490FSBSL 3110-RWR74S2490FSBSL RWR74S2490FSBSL-ND
Product Name RES 249 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249 ohms 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details