Vishay Intertechnology, Inc. Wirewound Resistors RWR74S2730FSB12

Description
ESS-5 273 1% RWR74S2730FS B12
Request a Quote Datasheet
Description
ESS-5 273 1% RWR74S2730FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S2730FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2730FSB12
Wirewound Resistors 3110-RWR74S2730FSB12
ESS-5 273 1% RWR74S2730FS B12

ESS-5 273 1% RWR74S2730FS B12

Supplier's Site Datasheet
RES 273 OHM 5W 1% WW AXIAL - RWR74S2730FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 273 OHM 5W 1% WW AXIAL
RWR74S2730FSB12
RES 273 OHM 5W 1% WW AXIAL RWR74S2730FSB12
RES 273ohm 5W 1% WW AXIAL

RES 273ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S2730FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2730FSB12-ND
Through Hole Resistors RWR74S2730FSB12-ND
273 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

273 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
273 OHM 5W Resistor - 53-RWR74S2730FSB12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
273 OHM 5W Resistor
53-RWR74S2730FSB12
273 OHM 5W Resistor 53-RWR74S2730FSB12
RES 273 OHM 5W 1% WW AXIAL Product overview: RWR74S2730FSB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 273 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 273 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR74S2730FSB12 can be used for catalog matching and distributor lookup.

RES 273 OHM 5W 1% WW AXIAL Product overview: RWR74S2730FSB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 273 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 273 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR74S2730FSB12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Wirewound 273 Ohm 1% 5W 20ppm/C 0.001% Ceramic Hi Temp Sil AXL Thru-Hole Bulk - 873-RWR74S2730FSB12 - Utmel Electronic Limited
Hong Kong, China
Res Wirewound 273 Ohm 1% 5W 20ppm/C 0.001% Ceramic Hi Temp Sil AXL Thru-Hole Bulk
873-RWR74S2730FSB12
Res Wirewound 273 Ohm 1% 5W 20ppm/C 0.001% Ceramic Hi Temp Sil AXL Thru-Hole Bulk 873-RWR74S2730FSB12
Res Wirewound 273 Ohm 1% 5W 20ppm/C 0.001% Ceramic Hi Temp Sil AXL Thru-Hole Bulk

Res Wirewound 273 Ohm 1% 5W 20ppm/C 0.001% Ceramic Hi Temp Sil AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RWR74S2730FSB12 RWR74S2730FSB12 RWR74S2730FSB12-ND 53-RWR74S2730FSB12 873-RWR74S2730FSB12
Product Name Wirewound Resistors RES 273 OHM 5W 1% WW AXIAL Through Hole Resistors 273 OHM 5W Resistor Res Wirewound 273 Ohm 1% 5W 20ppm/C 0.001% Ceramic Hi Temp Sil AXL Thru-Hole Bulk
Category / Application Industrial General Use
Resistance Range 273 ohms 273 ohms 273 ohms 273 ohms 273 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial Axial ThroughHole; Axial Leads; Through Hole
Power Rating 5 watts 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers