Vishay Intertechnology, Inc. RES 232 OHM 5W 1% WW AXIAL RWR74S2320FRBSL

Description
RES 232ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 232ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232 OHM 5W 1% WW AXIAL - RWR74S2320FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 5W 1% WW AXIAL
RWR74S2320FRBSL
RES 232 OHM 5W 1% WW AXIAL RWR74S2320FRBSL
RES 232ohm 5W 1% WW AXIAL

RES 232ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S2320FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2320FRBSL-ND
Through Hole Resistors RWR74S2320FRBSL-ND
232 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

232 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S2320FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2320FRBSL
Wirewound Resistors 3110-RWR74S2320FRBSL
ESS-5 232 1% RWR74S2320FR BSL

ESS-5 232 1% RWR74S2320FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S2320FRBSL RWR74S2320FRBSL-ND 3110-RWR74S2320FRBSL
Product Name RES 232 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 232 ohms 232 ohms 232 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers