Vishay Intertechnology, Inc. Wirewound Resistors RWR74S2670FSRSL

Description
ESS-5 267 1% RWR74S2670FS RSL
Request a Quote Datasheet
Description
ESS-5 267 1% RWR74S2670FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S2670FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2670FSRSL
Wirewound Resistors 3110-RWR74S2670FSRSL
ESS-5 267 1% RWR74S2670FS RSL

ESS-5 267 1% RWR74S2670FS RSL

Supplier's Site Datasheet
RES 267 OHM 5W 1% WW AXIAL - RWR74S2670FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 5W 1% WW AXIAL
RWR74S2670FSRSL
RES 267 OHM 5W 1% WW AXIAL RWR74S2670FSRSL
RES 267ohm 5W 1% WW AXIAL

RES 267ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S2670FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2670FSRSL-ND
Through Hole Resistors RWR74S2670FSRSL-ND
267 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

267 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S2670FSRSL RWR74S2670FSRSL RWR74S2670FSRSL-ND
Product Name Wirewound Resistors RES 267 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 267 ohms 267 ohms 267 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers