Vishay Intertechnology, Inc. Wirewound Resistors RWR74S1R10FRB12

Description
ESS-5 1.1 1% RWR74S1R10FR B12
Request a Quote Datasheet
Description
ESS-5 1.1 1% RWR74S1R10FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S1R10FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1R10FRB12
Wirewound Resistors 3110-RWR74S1R10FRB12
ESS-5 1.1 1% RWR74S1R10FR B12

ESS-5 1.1 1% RWR74S1R10FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74S1R10FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1R10FRB12-ND
Through Hole Resistors RWR74S1R10FRB12-ND
1.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.1 OHM 5W 1% WW AXIAL - RWR74S1R10FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1 OHM 5W 1% WW AXIAL
RWR74S1R10FRB12
RES 1.1 OHM 5W 1% WW AXIAL RWR74S1R10FRB12
RES 1.1ohm 5W 1% WW AXIAL

RES 1.1ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S1R10FRB12 RWR74S1R10FRB12-ND RWR74S1R10FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 1.1 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1.1 ohms 1.1 ohms 1.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers