Vishay Intertechnology, Inc. RES 2.49 OHM 5W 1% WW AXIAL RWR74S2R49FRRSL

Description
RES 2.49ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.49ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49 OHM 5W 1% WW AXIAL - RWR74S2R49FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM 5W 1% WW AXIAL
RWR74S2R49FRRSL
RES 2.49 OHM 5W 1% WW AXIAL RWR74S2R49FRRSL
RES 2.49ohm 5W 1% WW AXIAL

RES 2.49ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S2R49FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2R49FRRSL
Wirewound Resistors 3110-RWR74S2R49FRRSL
ESS-5 2.49 1% RWR74S2R49FR RSL

ESS-5 2.49 1% RWR74S2R49FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S2R49FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2R49FRRSL-ND
Through Hole Resistors RWR74S2R49FRRSL-ND
2.49 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.49 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S2R49FRRSL 3110-RWR74S2R49FRRSL RWR74S2R49FRRSL-ND
Product Name RES 2.49 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.49 ohms 2.49 ohms 2.49 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176795-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.4700 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details