Vishay Intertechnology, Inc. RES 2.61 OHM 5W 1% WW AXIAL RWR74S2R61FSBSL

Description
RES 2.61ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.61ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61 OHM 5W 1% WW AXIAL - RWR74S2R61FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61 OHM 5W 1% WW AXIAL
RWR74S2R61FSBSL
RES 2.61 OHM 5W 1% WW AXIAL RWR74S2R61FSBSL
RES 2.61ohm 5W 1% WW AXIAL

RES 2.61ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S2R61FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2R61FSBSL
Wirewound Resistors 3110-RWR74S2R61FSBSL
ESS-5 2.61 1% RWR74S2R61FS BSL

ESS-5 2.61 1% RWR74S2R61FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S2R61FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2R61FSBSL-ND
Through Hole Resistors RWR74S2R61FSBSL-ND
2.61 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.61 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S2R61FSBSL 3110-RWR74S2R61FSBSL RWR74S2R61FSBSL-ND
Product Name RES 2.61 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.61 ohms 2.61 ohms 2.61 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123569 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details