Vishay Intertechnology, Inc. Wirewound Resistors RWR74S26R7FRB12

Description
ESS-5 26.7 1% RWR74S26R7FR B12
Request a Quote Datasheet
Description
ESS-5 26.7 1% RWR74S26R7FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S26R7FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S26R7FRB12
Wirewound Resistors 3110-RWR74S26R7FRB12
ESS-5 26.7 1% RWR74S26R7FR B12

ESS-5 26.7 1% RWR74S26R7FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74S26R7FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S26R7FRB12-ND
Through Hole Resistors RWR74S26R7FRB12-ND
26.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

26.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 26.7 OHM 5W 1% WW AXIAL - RWR74S26R7FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7 OHM 5W 1% WW AXIAL
RWR74S26R7FRB12
RES 26.7 OHM 5W 1% WW AXIAL RWR74S26R7FRB12
RES 26.7ohm 5W 1% WW AXIAL

RES 26.7ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S26R7FRB12 RWR74S26R7FRB12-ND RWR74S26R7FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 26.7 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 26.7 ohms 26.7 ohms 26.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details