Vishay Intertechnology, Inc. Through Hole Resistors RWR74S21R5FRS73

Description
21.5 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
21.5 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S21R5FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S21R5FRS73-ND
Through Hole Resistors RWR74S21R5FRS73-ND
21.5 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

21.5 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 21.5 OHM 5W 1% WW AXIAL - RWR74S21R5FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 5W 1% WW AXIAL
RWR74S21R5FRS73
RES 21.5 OHM 5W 1% WW AXIAL RWR74S21R5FRS73
RES 21.5ohm 5W 1% WW AXIAL

RES 21.5ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S21R5FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S21R5FRS73
Wirewound Resistors 3110-RWR74S21R5FRS73
ESS-5 21.5 1% RWR74S21R5FR S73

ESS-5 21.5 1% RWR74S21R5FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S21R5FRS73-ND RWR74S21R5FRS73 3110-RWR74S21R5FRS73
Product Name Through Hole Resistors RES 21.5 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 21.5 ohms 21.5 ohms 21.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details