Vishay Intertechnology, Inc. RES 200 OHM 5W 0.1% WW AXIAL RWR74S2000BRRSL

Description
RES 200ohm 5W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 200ohm 5W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 5W 0.1% WW AXIAL - RWR74S2000BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 5W 0.1% WW AXIAL
RWR74S2000BRRSL
RES 200 OHM 5W 0.1% WW AXIAL RWR74S2000BRRSL
RES 200ohm 5W 0.1% WW AXIAL

RES 200ohm 5W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S2000BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2000BRRSL-ND
Through Hole Resistors RWR74S2000BRRSL-ND
200 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S2000BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2000BRRSL
Wirewound Resistors 3110-RWR74S2000BRRSL
ESS-5 200 .1% RWR74S2000BR RSL

ESS-5 200 .1% RWR74S2000BR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S2000BRRSL RWR74S2000BRRSL-ND 3110-RWR74S2000BRRSL
Product Name RES 200 OHM 5W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers