Vishay Intertechnology, Inc. Wirewound Resistors RWR74S28R0FSBSL

Description
ESS-5 28 1% RWR74S28R0FS BSL
Request a Quote Datasheet
Description
ESS-5 28 1% RWR74S28R0FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S28R0FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S28R0FSBSL
Wirewound Resistors 3110-RWR74S28R0FSBSL
ESS-5 28 1% RWR74S28R0FS BSL

ESS-5 28 1% RWR74S28R0FS BSL

Supplier's Site Datasheet
RES 28 OHM 5W 1% WW AXIAL - RWR74S28R0FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28 OHM 5W 1% WW AXIAL
RWR74S28R0FSBSL
RES 28 OHM 5W 1% WW AXIAL RWR74S28R0FSBSL
RES 28ohm 5W 1% WW AXIAL

RES 28ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S28R0FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S28R0FSBSL-ND
Through Hole Resistors RWR74S28R0FSBSL-ND
28 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

28 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S28R0FSBSL RWR74S28R0FSBSL RWR74S28R0FSBSL-ND
Product Name Wirewound Resistors RES 28 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 28 ohms 28 ohms 28 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers