Vishay Intertechnology, Inc. RES 2.25K OHM 5W 0.1% WW AXIAL RWR74S2251BMS70

Description
RES 2.25Kohm 5W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.25Kohm 5W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.25K OHM 5W 0.1% WW AXIAL - RWR74S2251BMS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.25K OHM 5W 0.1% WW AXIAL
RWR74S2251BMS70
RES 2.25K OHM 5W 0.1% WW AXIAL RWR74S2251BMS70
RES 2.25Kohm 5W 0.1% WW AXIAL

RES 2.25Kohm 5W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S2251BMS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2251BMS70-ND
Through Hole Resistors RWR74S2251BMS70-ND
2.25 kOhms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.25 kOhms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR74S2251BMS70 RWR74S2251BMS70-ND
Product Name RES 2.25K OHM 5W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers