Vishay Intertechnology, Inc. RES 2.15K OHM 5W 1% WW AXIAL RWR74S2151FRB12

Description
RES 2.15Kohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.15Kohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15K OHM 5W 1% WW AXIAL - RWR74S2151FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 5W 1% WW AXIAL
RWR74S2151FRB12
RES 2.15K OHM 5W 1% WW AXIAL RWR74S2151FRB12
RES 2.15Kohm 5W 1% WW AXIAL

RES 2.15Kohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S2151FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2151FRB12-ND
Through Hole Resistors RWR74S2151FRB12-ND
2.15 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.15 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S2151FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2151FRB12
Wirewound Resistors 3110-RWR74S2151FRB12
ESS-5 2.15K 1% RWR74S2151FR B12

ESS-5 2.15K 1% RWR74S2151FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S2151FRB12 RWR74S2151FRB12-ND 3110-RWR74S2151FRB12
Product Name RES 2.15K OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2150 ohms 2150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details