Vishay Intertechnology, Inc. RES 1 OHM 5W 1% WW AXIAL RWR74S1R00FMRSL

Description
RES 1ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 5W 1% WW AXIAL - RWR74S1R00FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 5W 1% WW AXIAL
RWR74S1R00FMRSL
RES 1 OHM 5W 1% WW AXIAL RWR74S1R00FMRSL
RES 1ohm 5W 1% WW AXIAL

RES 1ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S1R00FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1R00FMRSL
Wirewound Resistors 3110-RWR74S1R00FMRSL
ESS-5 1 1% RWR74S1R00FM RSL

ESS-5 1 1% RWR74S1R00FM RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S1R00FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1R00FMRSL-ND
Through Hole Resistors RWR74S1R00FMRSL-ND
1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S1R00FMRSL 3110-RWR74S1R00FMRSL RWR74S1R00FMRSL-ND
Product Name RES 1 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers