Vishay Intertechnology, Inc. Through Hole Resistors RWR74S2R61FRBSL

Description
2.61 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.61 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S2R61FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2R61FRBSL-ND
Through Hole Resistors RWR74S2R61FRBSL-ND
2.61 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.61 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S2R61FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2R61FRBSL
Wirewound Resistors 3110-RWR74S2R61FRBSL
ESS-5 2.61 1% RWR74S2R61FR BSL

ESS-5 2.61 1% RWR74S2R61FR BSL

Supplier's Site Datasheet
RES 2.61 OHM 5W 1% WW AXIAL - RWR74S2R61FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61 OHM 5W 1% WW AXIAL
RWR74S2R61FRBSL
RES 2.61 OHM 5W 1% WW AXIAL RWR74S2R61FRBSL
RES 2.61ohm 5W 1% WW AXIAL

RES 2.61ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S2R61FRBSL-ND 3110-RWR74S2R61FRBSL RWR74S2R61FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 2.61 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.61 ohms 2.61 ohms 2.61 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1623779-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers