Vishay Intertechnology, Inc. Through Hole Resistors RWR74S2870FSB12

Description
287 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
287 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S2870FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2870FSB12-ND
Through Hole Resistors RWR74S2870FSB12-ND
287 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

287 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S2870FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2870FSB12
Wirewound Resistors 3110-RWR74S2870FSB12
ESS-5 287 1% RWR74S2870FS B12

ESS-5 287 1% RWR74S2870FS B12

Supplier's Site Datasheet
RES 287 OHM 5W 1% WW AXIAL - RWR74S2870FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 5W 1% WW AXIAL
RWR74S2870FSB12
RES 287 OHM 5W 1% WW AXIAL RWR74S2870FSB12
RES 287ohm 5W 1% WW AXIAL

RES 287ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S2870FSB12-ND 3110-RWR74S2870FSB12 RWR74S2870FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 287 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 287 ohms 287 ohms 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details