Vishay Intertechnology, Inc. Wirewound Resistors RWR74S3090FRBSL

Description
ESS-5 309 1% RWR74S3090FR BSL
Request a Quote Datasheet
Description
ESS-5 309 1% RWR74S3090FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S3090FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3090FRBSL
Wirewound Resistors 3110-RWR74S3090FRBSL
ESS-5 309 1% RWR74S3090FR BSL

ESS-5 309 1% RWR74S3090FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S3090FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3090FRBSL-ND
Through Hole Resistors RWR74S3090FRBSL-ND
309 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

309 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 309 OHM 5W 1% WW AXIAL - RWR74S3090FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 5W 1% WW AXIAL
RWR74S3090FRBSL
RES 309 OHM 5W 1% WW AXIAL RWR74S3090FRBSL
RES 309ohm 5W 1% WW AXIAL

RES 309ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S3090FRBSL RWR74S3090FRBSL-ND RWR74S3090FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 309 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 309 ohms 309 ohms 309 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers