Vishay Intertechnology, Inc. RES 2.15K OHM 5W 1% WW AXIAL RWR74S2151FRS73

Description
RES 2.15Kohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.15Kohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15K OHM 5W 1% WW AXIAL - RWR74S2151FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 5W 1% WW AXIAL
RWR74S2151FRS73
RES 2.15K OHM 5W 1% WW AXIAL RWR74S2151FRS73
RES 2.15Kohm 5W 1% WW AXIAL

RES 2.15Kohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S2151FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2151FRS73
Wirewound Resistors 3110-RWR74S2151FRS73
ESS-5 2.15K 1% RWR74S2151FR S73

ESS-5 2.15K 1% RWR74S2151FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR74S2151FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2151FRS73-ND
Through Hole Resistors RWR74S2151FRS73-ND
2.15 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.15 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S2151FRS73 3110-RWR74S2151FRS73 RWR74S2151FRS73-ND
Product Name RES 2.15K OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2150 ohms 2150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers