Vishay Intertechnology, Inc. Through Hole Resistors RWR74S2000FSB12

Description
200 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
200 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S2000FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2000FSB12-ND
Through Hole Resistors RWR74S2000FSB12-ND
200 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S2000FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2000FSB12
Wirewound Resistors 3110-RWR74S2000FSB12
ESS-5 200 1% RWR74S2000FS B12

ESS-5 200 1% RWR74S2000FS B12

Supplier's Site Datasheet
Res Wirewound 200 Ohm 1% 5W ¦20ppm/¦C 0.001% AXL Thru-Hole - RWR74S2000FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200 Ohm 1% 5W ¦20ppm/¦C 0.001% AXL Thru-Hole
RWR74S2000FSB12
Res Wirewound 200 Ohm 1% 5W ¦20ppm/¦C 0.001% AXL Thru-Hole RWR74S2000FSB12
Res Wirewound 200 Ohm 1% 5W ¦20ppm/¦C 0.001% AXL Thru-Hole

Res Wirewound 200 Ohm 1% 5W ¦20ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S2000FSB12-ND 3110-RWR74S2000FSB12 RWR74S2000FSB12
Product Name Through Hole Resistors Wirewound Resistors Res Wirewound 200 Ohm 1% 5W ¦20ppm/¦C 0.001% AXL Thru-Hole
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623788-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details