Vishay Intertechnology, Inc. RES 267 OHM 5W 1% WW AXIAL RWR74S2670FRB12

Description
RES 267ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 267ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267 OHM 5W 1% WW AXIAL - RWR74S2670FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 5W 1% WW AXIAL
RWR74S2670FRB12
RES 267 OHM 5W 1% WW AXIAL RWR74S2670FRB12
RES 267ohm 5W 1% WW AXIAL

RES 267ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S2670FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2670FRB12
Wirewound Resistors 3110-RWR74S2670FRB12
ESS-5 267 1% RWR74S2670FR B12

ESS-5 267 1% RWR74S2670FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74S2670FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2670FRB12-ND
Through Hole Resistors RWR74S2670FRB12-ND
267 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

267 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S2670FRB12 3110-RWR74S2670FRB12 RWR74S2670FRB12-ND
Product Name RES 267 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 267 ohms 267 ohms 267 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details