Vishay Intertechnology, Inc. Wirewound Resistors RWR74S2260FSB12

Description
ESS-5 226 1% RWR74S2260FS B12
Request a Quote Datasheet
Description
ESS-5 226 1% RWR74S2260FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S2260FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2260FSB12
Wirewound Resistors 3110-RWR74S2260FSB12
ESS-5 226 1% RWR74S2260FS B12

ESS-5 226 1% RWR74S2260FS B12

Supplier's Site Datasheet
RES 226 OHM 5W 1% WW AXIAL - RWR74S2260FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 5W 1% WW AXIAL
RWR74S2260FSB12
RES 226 OHM 5W 1% WW AXIAL RWR74S2260FSB12
RES 226ohm 5W 1% WW AXIAL

RES 226ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S2260FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2260FSB12-ND
Through Hole Resistors RWR74S2260FSB12-ND
226 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

226 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,226Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay - 74K9240 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,226Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
74K9240
Resistor,metal Alloy,226Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay 74K9240
Resistor,Metal Alloy,226Ohms,1+/-% Tol,-20,20ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,226Ohms,1+/-% Tol,-20,20ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR74S2260FSB12 RWR74S2260FSB12 RWR74S2260FSB12-ND 74K9240
Product Name Wirewound Resistors RES 226 OHM 5W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,226Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
Category / Application Industrial General Use
Resistance Range 226 ohms 226 ohms 226 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details