Vishay Intertechnology, Inc. RES 27.4 OHM 5W 1% WW AXIAL RWR74S27R4FSRSL

Description
RES 27.4ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 27.4ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4 OHM 5W 1% WW AXIAL - RWR74S27R4FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 5W 1% WW AXIAL
RWR74S27R4FSRSL
RES 27.4 OHM 5W 1% WW AXIAL RWR74S27R4FSRSL
RES 27.4ohm 5W 1% WW AXIAL

RES 27.4ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S27R4FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S27R4FSRSL
Wirewound Resistors 3110-RWR74S27R4FSRSL
ESS-5 27.4 1% RWR74S27R4FS RSL

ESS-5 27.4 1% RWR74S27R4FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S27R4FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S27R4FSRSL-ND
Through Hole Resistors RWR74S27R4FSRSL-ND
27.4 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

27.4 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S27R4FSRSL 3110-RWR74S27R4FSRSL RWR74S27R4FSRSL-ND
Product Name RES 27.4 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27.4 ohms 27.4 ohms 27.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C103K3JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details