Vishay Intertechnology, Inc. RES 34.8 OHM 5W 1% WW AXIAL RWR74S34R8FPBSL

Description
RES 34.8ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 34.8ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8 OHM 5W 1% WW AXIAL - RWR74S34R8FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 5W 1% WW AXIAL
RWR74S34R8FPBSL
RES 34.8 OHM 5W 1% WW AXIAL RWR74S34R8FPBSL
RES 34.8ohm 5W 1% WW AXIAL

RES 34.8ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S34R8FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S34R8FPBSL
Wirewound Resistors 3110-RWR74S34R8FPBSL
ESS-5 34.8 1% RWR74S34R8FP BSL

ESS-5 34.8 1% RWR74S34R8FP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S34R8FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S34R8FPBSL-ND
Through Hole Resistors RWR74S34R8FPBSL-ND
34.8 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

34.8 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S34R8FPBSL 3110-RWR74S34R8FPBSL RWR74S34R8FPBSL-ND
Product Name RES 34.8 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34.8 ohms 34.8 ohms 34.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details