Vishay Intertechnology, Inc. RES 32.4 OHM 5W 1% WW AXIAL RWR74S32R4FRBSL

Description
RES 32.4ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 32.4ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4 OHM 5W 1% WW AXIAL - RWR74S32R4FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 5W 1% WW AXIAL
RWR74S32R4FRBSL
RES 32.4 OHM 5W 1% WW AXIAL RWR74S32R4FRBSL
RES 32.4ohm 5W 1% WW AXIAL

RES 32.4ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S32R4FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S32R4FRBSL-ND
Through Hole Resistors RWR74S32R4FRBSL-ND
32.4 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

32.4 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S32R4FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S32R4FRBSL
Wirewound Resistors 3110-RWR74S32R4FRBSL
ESS-5 32.4 1% RWR74S32R4FR BSL

ESS-5 32.4 1% RWR74S32R4FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S32R4FRBSL RWR74S32R4FRBSL-ND 3110-RWR74S32R4FRBSL
Product Name RES 32.4 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details