Vishay Intertechnology, Inc. Wirewound Resistors RWR74S3321FRB12

Description
ESS-5 3.32K 1% RWR74S3321FR B12
Request a Quote Datasheet
Description
ESS-5 3.32K 1% RWR74S3321FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S3321FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3321FRB12
Wirewound Resistors 3110-RWR74S3321FRB12
ESS-5 3.32K 1% RWR74S3321FR B12

ESS-5 3.32K 1% RWR74S3321FR B12

Supplier's Site Datasheet
RES 3.32K OHM 5W 1% WW AXIAL - RWR74S3321FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 5W 1% WW AXIAL
RWR74S3321FRB12
RES 3.32K OHM 5W 1% WW AXIAL RWR74S3321FRB12
RES 3.32Kohm 5W 1% WW AXIAL

RES 3.32Kohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S3321FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3321FRB12-ND
Through Hole Resistors RWR74S3321FRB12-ND
3.32 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.32 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S3321FRB12 RWR74S3321FRB12 RWR74S3321FRB12-ND
Product Name Wirewound Resistors RES 3.32K OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 3320 ohms 3320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers